Panasonic Power Relays JW2ASN-DC24V

Description
Panasonic JW2ASN-DC24V Power Relay
Request a Quote Datasheet
Description
Panasonic JW2ASN-DC24V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113163
Power Relays 8113163
Panasonic JW2ASN-DC24V Power Relay

Panasonic JW2ASN-DC24V Power Relay

Supplier's Site
Power Relays - 1739225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1739225
Power Relays 1739225
Panasonic JW2ASN-DC24V Power Relay

Panasonic JW2ASN-DC24V Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - JW2ASN-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW2ASN-DC24V
Relays - Power Relays, Over 2 Amps JW2ASN-DC24V
RELAY GEN PURPOSE DPST 5A 24V

RELAY GEN PURPOSE DPST 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JW2ASN-DC24V
General Purpose Relays JW2ASN-DC24V
General Purpose Relays 5A 24VDC DPST-NO NON-LATCHING PCB

General Purpose Relays 5A 24VDC DPST-NO NON-LATCHING PCB

Buy Now Datasheet
Power Relay, Dpst-No, 24Vdc, 5A Pc Board; Contact Configuration Panasonic - 64K3158 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst-No, 24Vdc, 5A Pc Board; Contact Configuration Panasonic
64K3158
Power Relay, Dpst-No, 24Vdc, 5A Pc Board; Contact Configuration Panasonic 64K3158
POWER RELAY, DPST-NO, 24VDC, 5A PC BOARD; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:SolderRoHS Compliant: Yes

POWER RELAY, DPST-NO, 24VDC, 5A PC BOARD; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 8113163 JW2ASN-DC24V JW2ASN-DC24V 64K3158
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Dpst-No, 24Vdc, 5A Pc Board; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Approvals RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202881104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay - 700-CFB400G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details