Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191783-JW2ASN-DC12V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 270 Ohms
Coil Current: 44.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
RELAY GEN PURPOSE DPST 5A 12V
RELAY, DPST-NO, 277VAC, 30VDC, 5A; Contact Configuration:DPST-N
General Purpose Relay, JW Series, Power, Non Latching, SPDT, 12 VDC, 5 A RoHS Compliant: Yes
General Purpose Relays 5A 12VDC DPST-NO NON-LATCHING PCB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1191783-JW2ASN-DC12V | JW2ASN-DC12V | 51F3938 | 92K0720 | JW2ASN-DC12V |
| Product Name | Power Relays, Over 2 Amps - JW2ASN-DC12V | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 12 Vdc, 5 A Rohs Compliant Panasonic | General Purpose Relays |
| Resistance | 270 ohms | ||||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw |