General Purpose Relays 2 Form A 5A 250VAC 6V
RELAY GEN PURPOSE DPST 5A 6V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | JW2ASN-B-DC6V | JW2ASN-B-DC6V | 10C7816 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Jw Relay Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 6 volts | 6 volts | |
| Poles | Double Pole (DP) |