RELAY GEN PURPOSE DPST 5A 18V
General Purpose Relays 2 Form A 5A 250VAC 18V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JW2ASN-B-DC18V | 10C7813 | JW2ASN-B-DC18V |
| Product Name | Relays - Power Relays, Over 2 Amps | Jw Relay Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 18 volts | ||
| Mounting | Through Hole |