Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959377-JW1FSN48ULCSA
Ratings: IP67
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
Switching Current: 10 A
Switching Capacity: 2.5 kW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959377-JW1FSN48ULCSAT |
| Product Name | OEM Parts - OEM Parts (J - L) - JW1FSN48ULCSAT |