Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066442-JW1FSN12V
Contact Material: Silver
Contact Resistance: 100 mΩ
Coil Resistance: 270 Ω
Coil Current: 44 mA
Contact Current Rating: 10 A
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 530 mW
Height: 20 mm
Number of Poles: 1
Weight: 15 g
Resistance: 270 Ω
Power Rating: 530 mW
Width: 28.6 mm
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): HRM-S DC12VJW1-FSN-12V; JW1FSN-12V;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1066442-JW1FSN12V |
| Product Name | OEM Parts - OEM Parts (J - L) - JW1FSN12V |