Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107763-JW1FSN12ULCS
Contact Material: Silver
Length: 28.6 mm
Contact Plating: Copper, Silver, Tin
Ratings: IP67
Coil Resistance: 270 Ω
Operate Time: 15 ms
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPDT
Max Operating Temperature: 60 °C
Switching Current: 10 A
Switching Capacity: 2.5 kW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107763-JW1FSN12ULCSAT |
| Product Name | Custom Parts - Custom Parts (J - M) - JW1FSN12ULCSAT |