Panasonic Power Relays JW1FSN-DC6V

Description
Panasonic JW1FSN-DC6V Power Relay
Request a Quote Datasheet
Description
Panasonic JW1FSN-DC6V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113167
Power Relays 8113167
Panasonic JW1FSN-DC6V Power Relay

Panasonic JW1FSN-DC6V Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - JW1FSN-DC6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1FSN-DC6V
Relays - Power Relays, Over 2 Amps JW1FSN-DC6V
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JW1FSN-DC6V
General Purpose Relays JW1FSN-DC6V
General Purpose Relays 10A 6VDC SPDT SEALED PCB

General Purpose Relays 10A 6VDC SPDT SEALED PCB

Buy Now Datasheet
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 64K3157 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
64K3157
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 64K3157
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 6 Vdc, 5 A Rohs Compliant Panasonic - 92T1320 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 6 Vdc, 5 A Rohs Compliant Panasonic
92T1320
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 6 Vdc, 5 A Rohs Compliant Panasonic 92T1320
General Purpose Relay, JW Series, Power, Non Latching, SPDT, 6 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, JW Series, Power, Non Latching, SPDT, 6 VDC, 5 A RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 6DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 6DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158623
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 6DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158623
5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Power Relay Miniature package with universal terminal footprint High dielectric withstanding for transient protection: 10,000 V surge in μs between coil and contact Sealed construction Class B coil insulation types available VDE, TüV, SEMKO, SEV, FIMKO, TV-5 als 1 Form C contact. 530 mW (Nom.) power rating. Silver alloy contact material.

5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Power Relay

  • Miniature package with universal terminal footprint
  • High dielectric withstanding for transient protection: 10,000 V surge in μs between coil and contact
  • Sealed construction
  • Class B coil insulation types available
  • VDE, TÜV, SEMKO, SEV, FIMKO, TV-5 als
    1 Form C contact. 530 mW (Nom.) power rating. Silver alloy contact material.
Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 8113167 JW1FSN-DC6V JW1FSN-DC6V 64K3157 92T1320 70158623
Product Name Power Relays Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 6 Vdc, 5 A Rohs Compliant Panasonic Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 6DC;Vol-Rtg 250/30AC/DC;PCB Mnt
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole PCBoard
Approvals RoHS RoHS RoHS UL, CSA, VDE, TUV
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details