Panasonic Relays - Power Relays, Over 2 Amps JW1FSN-DC5V

Description
Win Source Part Number: 1373434-JW1FSN-DC5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JW Package: Bulk Product Status: Active Base Product Number: JW1FSN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 106 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 47 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373434-JW1FSN-DC5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JW Package: Bulk Product Status: Active Base Product Number: JW1FSN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 106 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 47 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373434-JW1FSN-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373434-JW1FSN-DC5V
Relays - Power Relays, Over 2 Amps 1373434-JW1FSN-DC5V
Win Source Part Number: 1373434-JW1FSN-DC5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 60°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JW Package: Bulk Product Status: Active Base Product Number: JW1FSN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Nickel (AgNi) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 106 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 47 Ohms

Win Source Part Number: 1373434-JW1FSN-DC5V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 60°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: JW
Package: Bulk
Product Status: Active
Base Product Number: JW1FSN
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Nickel (AgNi)
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 106 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 47 Ohms

Buy Now Datasheet
Power Relays - 2474325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474325
Power Relays 2474325
Panasonic JW1FSN-DC5V Non-Latching Relay

Panasonic JW1FSN-DC5V Non-Latching Relay

Supplier's Site
Power Relays - 2474326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2474326
Power Relays 2474326
Panasonic JW1FSN-DC5V Non-Latching Relay

Panasonic JW1FSN-DC5V Non-Latching Relay

Supplier's Site
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70158622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70158622
Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70158622
5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Power Relay Miniature package with universal terminal footprint High dielectric withstanding for transient protection: 10,000 V surge in μs between coil and contact Sealed construction Class B coil insulation types available VDE, TüV, SEMKO, SEV, FIMKO, TV-5 als 1 Form C contact. 530 mW (Nom.) power rating. Silver alloy contact material.

5 A Rated Current, 250 VAC, 30 VDC Voltage Rating, Power Relay

  • Miniature package with universal terminal footprint
  • High dielectric withstanding for transient protection: 10,000 V surge in μs between coil and contact
  • Sealed construction
  • Class B coil insulation types available
  • VDE, TÜV, SEMKO, SEV, FIMKO, TV-5 als
    1 Form C contact. 530 mW (Nom.) power rating. Silver alloy contact material.
Supplier's Site
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 51F3953 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
51F3953
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 51F3953
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 5 Vdc, 5 A Rohs Compliant Panasonic - 92K0719 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 5 Vdc, 5 A Rohs Compliant Panasonic
92K0719
General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 5 Vdc, 5 A Rohs Compliant Panasonic 92K0719
General Purpose Relay, JW Series, Power, Non Latching, SPDT, 5 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, JW Series, Power, Non Latching, SPDT, 5 VDC, 5 A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JW1FSN-DC5V
General Purpose Relays JW1FSN-DC5V
General Purpose Relays 10A 5VDC SPDT SEALED PCB

General Purpose Relays 10A 5VDC SPDT SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JW1FSN-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1FSN-DC5V
Relays - Power Relays, Over 2 Amps JW1FSN-DC5V
RELAY GEN PURPOSE SPDT 10A 5V

RELAY GEN PURPOSE SPDT 10A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1373434-JW1FSN-DC5V 2474325 70158622 51F3953 92K0719 JW1FSN-DC5V JW1FSN-DC5V
Product Name Relays - Power Relays, Over 2 Amps Power Relays Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 5 Vdc, 5 A Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 47 ohms
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Features Latching Latching Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Industrial Relay - 700-CFB310L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details