Panasonic Relays - Power Relays, Over 2 Amps JW1FSN-DC48V

Description
RELAY GEN PURPOSE SPDT 10A 48V
Datasheet
Description
RELAY GEN PURPOSE SPDT 10A 48V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - JW1FSN-DC48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1FSN-DC48V
Relays - Power Relays, Over 2 Amps JW1FSN-DC48V
RELAY GEN PURPOSE SPDT 10A 48V

RELAY GEN PURPOSE SPDT 10A 48V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JW1FSN-DC48V
General Purpose Relays JW1FSN-DC48V
General Purpose Relays 10A 48VDC SPDT SEALED PCB

General Purpose Relays 10A 48VDC SPDT SEALED PCB

Buy Now Datasheet
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 51F3958 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
51F3958
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 51F3958
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Jw Series, Power, Non Latching, Dpdt, 48 Vdc, 5 A Rohs Compliant Panasonic - 92T1322 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Jw Series, Power, Non Latching, Dpdt, 48 Vdc, 5 A Rohs Compliant Panasonic
92T1322
General Purpose Relay, Jw Series, Power, Non Latching, Dpdt, 48 Vdc, 5 A Rohs Compliant Panasonic 92T1322
General Purpose Relay, JW Series, Power, Non Latching, DPDT, 48 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, JW Series, Power, Non Latching, DPDT, 48 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number JW1FSN-DC48V JW1FSN-DC48V 51F3958 92T1322
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relay, Jw Series, Power, Non Latching, Dpdt, 48 Vdc, 5 A Rohs Compliant Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 48 volts 48 volts 48 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details