Panasonic JW1FSN-DC24V Power Relay
Panasonic JW1FSN-DC24V Power Relay
RELAY GEN PURPOSE SPDT 10A 24V
10 A , 250 VAC⁄30 VDC Voltage Rating, 530 mW (Nom.) , Power Relay
General Purpose Relays 10A 24VDC SPDT SEALED PCB
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relay, JW Series, Power, Non Latching, SPDT, 24 VDC, 5 A RoHS Compliant: Yes
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 3998382 | JW1FSN-DC24V | 70158574 | JW1FSN-DC24V | 64K3156 | 08X4586 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;5 Pin | General Purpose Relays | Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relay, Jw Series, Power, Non Latching, Spdt, 24 Vdc, 5 A Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole | PCBoard | PCBoard; Through Hole | ||
| Approvals | RoHS | UL, CSA, VDE, TUV | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |