RELAY GEN PURPOSE SPDT 10A 18V
General Purpose Relays 1 Form A 10A 250VAC 18V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JW1FSN-DC18V | JW1FSN-DC18V | 10C7777 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Jw Relay Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 18 volts | 18 volts |