Panasonic JW1FSN-DC12V Power Relay
Panasonic JW1FSN-DC12V Power Relay
PC Board Power Relays
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays 10A 12VDC SPDT SEALED PCB
RELAY GEN PURPOSE SPDT 10A 12V
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 3998376 | 70158573 | 64K3155 | JW1FSN-DC12V | JW1FSN-DC12V |
| Product Name | Power Relays | Relay;E-Mech;Power;SPDT-NO/NC;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;5 Pin | Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | UL, CSA, VDE, TUV | RoHS | ||
| Operating Temp | -40 F (-40 C) |