Manufacturer: Panasonic Electric Works
Win Source Part Number: 806209-JW1FSN-B-DC9V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 155 Ohms
Coil Current: 58mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.9 VDC
General Purpose Relays 10A 9VDC SPDT NON-LATCHING
POWER RELAY, SPDT, 9VDC, 10A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:9VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Relay Terminals:Through Hole RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 9V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 806209-JW1FSN-B-DC9V | JW1FSN-B-DC9V | 64K3154 | JW1FSN-B-DC9V |
| Product Name | Power Relays, Over 2 Amps - JW1FSN-B-DC9V | General Purpose Relays | Power Relay, Spdt, 9Vdc, 10A, Pc Board; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 155 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | |||
| DC Coil Voltage | 9 volts | 9 volts | 9 volts |