RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
POWER RELAY, 5 VDC, 10 A, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays 10A 5VDC SPDT NON-LATCHING
RELAY GEN PURPOSE SPDT 10A 5V
| Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 50B8984 | 460395 | JW1FSN-B-DC5V | JW1FSN-B-DC5V |
| Product Name | Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relay/Socket | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |