Manufacturer: Panasonic
Win Source Part Number: 922445-JW1FSN-B-DC24
Series: JW
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: JW1FSN
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-1727, 255-1727-NDR, JW1FSNBDC24V
General Purpose Relays 10A 24VDC SPDT NON-LATCHING
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
POWER RELAY, SPDT, 24VDC, 10A, THT ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPDT 10A 24V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 922445-JW1FSN-B-DC24V | JW1FSN-B-DC24V | 99F8714 | 69AH0406 | JW1FSN-B-DC24V |
| Product Name | Power Relays, Over 2 Amps - JW1FSN-B-DC24V | General Purpose Relays | Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | Power Relay, Spdt, 24Vdc, 10A, Tht Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | ||
| Features | Latching | Latching |