Panasonic Power Relays, Over 2 Amps - JW1FSN-B-DC12V JW1FSN-B-DC12V

Description
Manufacturer: Panasonic Win Source Part Number: 876250-JW1FSN-B-DC12 V Series: JW Features: Relay Coil Package: Bulk Family Name: JW1FSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1726, Q6795030C, 255-1726-NDR, JW1FSNBDC12V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 876250-JW1FSN-B-DC12 V Series: JW Features: Relay Coil Package: Bulk Family Name: JW1FSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1726, Q6795030C, 255-1726-NDR, JW1FSNBDC12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JW1FSN-B-DC12V - 876250-JW1FSN-B-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JW1FSN-B-DC12V
876250-JW1FSN-B-DC12V
Power Relays, Over 2 Amps - JW1FSN-B-DC12V 876250-JW1FSN-B-DC12V
Manufacturer: Panasonic Win Source Part Number: 876250-JW1FSN-B-DC12 V Series: JW Features: Relay Coil Package: Bulk Family Name: JW1FSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: 255-1726, Q6795030C, 255-1726-NDR, JW1FSNBDC12V

Manufacturer: Panasonic
Win Source Part Number: 876250-JW1FSN-B-DC12V
Series: JW
Features: Relay Coil
Package: Bulk
Family Name: JW1FSN
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-1726, Q6795030C, 255-1726-NDR, JW1FSNBDC12V

Buy Now Datasheet
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 10C7769 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
10C7769
Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 10C7769
RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 30VDC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JW1FSN-B-DC12V
General Purpose Relays JW1FSN-B-DC12V
General Purpose Relays 10A 12VDC SPDT NON-LATCHING

General Purpose Relays 10A 12VDC SPDT NON-LATCHING

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JW1FSN-B-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1FSN-B-DC12V
Relays - Power Relays, Over 2 Amps JW1FSN-B-DC12V
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 876250-JW1FSN-B-DC12V 10C7769 JW1FSN-B-DC12V JW1FSN-B-DC12V
Product Name Power Relays, Over 2 Amps - JW1FSN-B-DC12V Relay, Spdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details