Panasonic Power Relays, Over 2 Amps - JW1AFSN-DC9V-F JW1AFSN-DC9V-F

Description
Manufacturer: Panasonic Win Source Part Number: 876248-JW1AFSN-DC9V- F Series: JW Features: Relay Coil Package: Tray Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0020 Other Part Number: JW1AFSNDC9VF, 255-3443, JW1AFSN-DC9V-F-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 876248-JW1AFSN-DC9V- F Series: JW Features: Relay Coil Package: Tray Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0020 Other Part Number: JW1AFSNDC9VF, 255-3443, JW1AFSN-DC9V-F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JW1AFSN-DC9V-F - 876248-JW1AFSN-DC9V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JW1AFSN-DC9V-F
876248-JW1AFSN-DC9V-F
Power Relays, Over 2 Amps - JW1AFSN-DC9V-F 876248-JW1AFSN-DC9V-F
Manufacturer: Panasonic Win Source Part Number: 876248-JW1AFSN-DC9V- F Series: JW Features: Relay Coil Package: Tray Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0020 Other Part Number: JW1AFSNDC9VF, 255-3443, JW1AFSN-DC9V-F-ND

Manufacturer: Panasonic
Win Source Part Number: 876248-JW1AFSN-DC9V-F
Series: JW
Features: Relay Coil
Package: Tray
Family Name: JW1AFSN
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0020
Other Part Number: JW1AFSNDC9VF, 255-3443, JW1AFSN-DC9V-F-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JW1AFSN-DC9V-F
General Purpose Relays JW1AFSN-DC9V-F
General Purpose Relays 1 Form A 10A 250VAC 9V

General Purpose Relays 1 Form A 10A 250VAC 9V

Buy Now Datasheet
Jw Relay Rohs Compliant Panasonic - 11N5334 - Newark, An Avnet Company
Chicago, IL, United States
Jw Relay Rohs Compliant Panasonic
11N5334
Jw Relay Rohs Compliant Panasonic 11N5334
JW Relay RoHS Compliant: Yes

JW Relay RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - JW1AFSN-DC9V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1AFSN-DC9V-F
Relays - Power Relays, Over 2 Amps JW1AFSN-DC9V-F
RELAY GEN PURPOSE SPST 10A 9V

RELAY GEN PURPOSE SPST 10A 9V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 876248-JW1AFSN-DC9V-F JW1AFSN-DC9V-F 11N5334 JW1AFSN-DC9V-F
Product Name Power Relays, Over 2 Amps - JW1AFSN-DC9V-F General Purpose Relays Jw Relay Rohs Compliant Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Relay Type General
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details