Panasonic Power Relays, Over 2 Amps - JW1AFSN-DC5V-F JW1AFSN-DC5V-F

Description
Manufacturer: Panasonic Win Source Part Number: 922444-JW1AFSN-DC5V- F Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: JW1AFSN-DC5V-F-ND, JW1AFSNDC5VF, 255-3442
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 922444-JW1AFSN-DC5V- F Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: JW1AFSN-DC5V-F-ND, JW1AFSNDC5VF, 255-3442
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JW1AFSN-DC5V-F - 922444-JW1AFSN-DC5V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JW1AFSN-DC5V-F
922444-JW1AFSN-DC5V-F
Power Relays, Over 2 Amps - JW1AFSN-DC5V-F 922444-JW1AFSN-DC5V-F
Manufacturer: Panasonic Win Source Part Number: 922444-JW1AFSN-DC5V- F Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: JW1AFSN Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8536.41.0050 Other Part Number: JW1AFSN-DC5V-F-ND, JW1AFSNDC5VF, 255-3442

Manufacturer: Panasonic
Win Source Part Number: 922444-JW1AFSN-DC5V-F
Series: JW
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: JW1AFSN
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0050
Other Part Number: JW1AFSN-DC5V-F-ND, JW1AFSNDC5VF, 255-3442

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JW1AFSN-DC5V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1AFSN-DC5V-F
Relays - Power Relays, Over 2 Amps JW1AFSN-DC5V-F
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site
Jw Relay Rohs Compliant Panasonic - 11N5332 - Newark, An Avnet Company
Chicago, IL, United States
Jw Relay Rohs Compliant Panasonic
11N5332
Jw Relay Rohs Compliant Panasonic 11N5332
JW Relay RoHS Compliant: Yes

JW Relay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JW1AFSN-DC5V-F
General Purpose Relays JW1AFSN-DC5V-F
General Purpose Relays 1 Form A 10A 250VAC 5V

General Purpose Relays 1 Form A 10A 250VAC 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 922444-JW1AFSN-DC5V-F JW1AFSN-DC5V-F 11N5332 JW1AFSN-DC5V-F
Product Name Power Relays, Over 2 Amps - JW1AFSN-DC5V-F Relays - Power Relays, Over 2 Amps Jw Relay Rohs Compliant Panasonic General Purpose Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA22.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details