Panasonic Power Relays, Over 2 Amps - JW1AFSN-DC12V JW1AFSN-DC12V

Description
Manufacturer: Panasonic Win Source Part Number: 876247-JW1AFSN-DC12V Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-1120, 255-1120-NDR, JW1AFEN-DC12V, JW1AFSNDC12V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 876247-JW1AFSN-DC12V Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-1120, 255-1120-NDR, JW1AFEN-DC12V, JW1AFSNDC12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JW1AFSN-DC12V - 876247-JW1AFSN-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JW1AFSN-DC12V
876247-JW1AFSN-DC12V
Power Relays, Over 2 Amps - JW1AFSN-DC12V 876247-JW1AFSN-DC12V
Manufacturer: Panasonic Win Source Part Number: 876247-JW1AFSN-DC12V Series: JW Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 255-1120, 255-1120-NDR, JW1AFEN-DC12V, JW1AFSNDC12V

Manufacturer: Panasonic
Win Source Part Number: 876247-JW1AFSN-DC12V
Series: JW
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 255-1120, 255-1120-NDR, JW1AFEN-DC12V, JW1AFSNDC12V

Buy Now Datasheet
Miniature Power Relay; Contact Configuration Panasonic - 51F3950 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Power Relay; Contact Configuration Panasonic
51F3950
Miniature Power Relay; Contact Configuration Panasonic 51F3950
MINIATURE POWER RELAY; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: No

MINIATURE POWER RELAY; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:10A; Product Range:JW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JW1AFSN-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JW1AFSN-DC12V
Relays - Power Relays, Over 2 Amps JW1AFSN-DC12V
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 876247-JW1AFSN-DC12V 51F3950 JW1AFSN-DC12V
Product Name Power Relays, Over 2 Amps - JW1AFSN-DC12V Miniature Power Relay; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1232077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7193 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details