Compact PC Board Power Supply, 10 A (Max.) Current Rating, 12 VDC Coil Voltage
RELAY GEN PURPOSE SPST 10A 12V
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 70158621 | JW1AFSN-DC12V-TV |
| Product Name | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;4 Pin | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Approvals | UL, CSA, VDE, TUV | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |