RELAY GEN PURPOSE SPST 10A 24V
General Purpose Relays 1 Form A 10A 250VAC 24V
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JW1AFSN-B-DC24V-F | 11N5325 | JW1AFSN-B-DC24V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | Jw Relay Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |