General Purpose Relays 1 Form A 16A 125VDC 9V
RELAY GEN PURPOSE SPST 16A 9V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JVN1AF-9V-F | JVN1AF-9V-F |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 9 volts | 9 volts |