Win Source Part Number: 1214509-JVN1AF-6V-F
Category: Relays>Power Relays, Over 2 Amps
Series: JV-N
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 180 Ohms
Coil Current: 33.3 mA
Operate Time: 12 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 16 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 4.5 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: -JVN1AF-6V
Base Product Number: JVN1A
RELAY GEN PURPOSE SPST 16A 6V
General Purpose Relays 1 Form A 16A 125VDC 6V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1214509-JVN1AF-6V-F | 12N3777 | JVN1AF-6V-F | JVN1AF-6V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | Jv-N Relay, 6V Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 180 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Single Throw |