General Purpose Relay, JV-N Series, Power, Non Latching, SPST-NO, 5 VDC, 16 A RoHS Compliant: Yes
General Purpose Relays JVN relay 5vdc coil
RELAY GEN PURPOSE SPST 16A 5V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 98AC1503 | 92T1316 | JVN1AF-5V-F | JVN1AF-5V-F |
| Product Name | Jv-N Relay Panasonic | General Purpose Relay, Jv-N Series, Power, Non Latching, Spst-No, 5 Vdc, 16 A Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |||
| Approvals | RoHS | |||
| Relay Type | General | |||
| Poles | Single Pole (SP) |