RELAY GEN PURPOSE SPST 16A 9V
General Purpose Relays 1 Form A 16A 125VDC 9V
JV-N Relay, 9V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JVN1A-9V-F | JVN1A-9V-F | 11N5323 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Jv-N Relay, 9V Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 9 volts | 9 volts | |
| Mounting | Through Hole |