The JTV1S-TMP-5V is a 1 Form C sealed-type PCB relay rated for 5 V DC coil operation, with a surge withstand voltage of 6,000 V and a maximum switching capacity of 30 A at 277 V AC. It features AgSnO2 contacts, a nominal coil power of approximately 1,000 mW, and operates within an ambient temperature range of -55°C to +85°C. The relay is UL/C-UL recognized and RoHS compliant, with a unit weight of approximately 30 g. It meets the JEC-212-1981 surge voltage standard and has an expected electrical life of at least 100,000 operations at 10 A resistive load. The TMP designation indicates a through-hole mounting style.
General Purpose Relays 1 FORM C 5V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1S-TMP-5V |
| Product Name | General Purpose Relays |
| Relay Type | General |