Panasonic Relays - Power Relays, Over 2 Amps JTV1S-TMP-24V

Description
RELAY GEN PURPOSE SPDT 20A 24V
Datasheet
Description
RELAY GEN PURPOSE SPDT 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JTV1S-TMP-24V
Relays - Power Relays, Over 2 Amps JTV1S-TMP-24V
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site
Power Relay, Spdt, 24Vdc, 20A, Plug In; Contact Configuration Panasonic - 86K9363 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 20A, Plug In; Contact Configuration Panasonic
86K9363
Power Relay, Spdt, 24Vdc, 20A, Plug In; Contact Configuration Panasonic 86K9363
POWER RELAY, SPDT, 24VDC, 20A, PLUG IN; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Relay Terminals:Quick Connect; Coil Resistance:576ohm; Approvals & Standards:-; Carry Current:30A RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 20A, PLUG IN; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Quick Connect; Coil Type:DC; Relay Terminals:Quick Connect; Coil Resistance:576ohm; Approvals & Standards:-; Carry Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JTV1S-TMP-24V
General Purpose Relays JTV1S-TMP-24V
General Purpose Relays 1 FORM C 24V Relay 6kv Type

General Purpose Relays 1 FORM C 24V Relay 6kv Type

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number JTV1S-TMP-24V 86K9363 JTV1S-TMP-24V
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 24Vdc, 20A, Plug In; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole Quick Connect
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data