Panasonic General Purpose Relays JTV1S-TMP-12V

Description
General Purpose Relays 1 FORM C 12V Relay 6kv Type
Datasheet
Description
General Purpose Relays 1 FORM C 12V Relay 6kv Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
JTV1S-TMP-12V
General Purpose Relays JTV1S-TMP-12V
General Purpose Relays 1 FORM C 12V Relay 6kv Type

General Purpose Relays 1 FORM C 12V Relay 6kv Type

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JTV1S-TMP-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JTV1S-TMP-12V
Relays - Power Relays, Over 2 Amps JTV1S-TMP-12V
RELAY GEN PURPOSE SPST 20A 12V

RELAY GEN PURPOSE SPST 20A 12V

Supplier's Site
Relay, Spdt, 277Vac, 28Vdc, 20A; Contact Configuration Panasonic - 86K9362 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 28Vdc, 20A; Contact Configuration Panasonic
86K9362
Relay, Spdt, 277Vac, 28Vdc, 20A; Contact Configuration Panasonic 86K9362
RELAY, SPDT, 277VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, SPDT, 277VAC, 28VDC, 20A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number JTV1S-TMP-12V JTV1S-TMP-12V 86K9362
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 277Vac, 28Vdc, 20A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data