The JTV1S-PA-6V is a 1 Form C, PCB-mount surge-proof relay with a 6 V DC coil, rated for 30 A switching capacity at 277 V AC and a surge withstand voltage of 6,000 V. It features AgSnO2 contacts, a nominal coil power of 1,000 mW, an operate time of max. 15 ms, and an insulation resistance of min. 100 MΩ. The relay is UL/C-UL recognized, RoHS compliant, and operates within -55°C to +85°C. It weighs approximately 25 g.
General Purpose Relays 1 FORM C 6V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1S-PA-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |