RELAY GEN PURPOSE SPST 20A 12V
General Purpose Relays 30A SPDT 12VDC PC BOARD
POWER RELAY, SPDT, 12VDC, 20A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:JT-V Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:277VAC; Contact Voltage VDC:28VDCRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JTV1S-PA-12V | JTV1S-PA-12V | 86K9360 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spdt, 12Vdc, 20A, Pc Board; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |