The JTV1G-TMP-15V is a 1 Form C surge withstand voltage relay with a 15 V DC coil, designed for PCB mounting in industrial and home appliance applications. It features a sealed construction and meets UL/C-UL recognition standards. The relay supports a maximum switching current of 20 A for normally open contacts and 10 A for normally closed contacts at 277 V AC, with a maximum switching power of 8,310 VA. It has a surge breakdown voltage of 6,000 V between contact and coil, an insulation resistance of at least 100 MΩ, and a coil power consumption of approximately 1,000 mW. The unit weighs approximately 30 g and operates within an ambient temperature range of -55°C to +85°C. It is RoHS compliant and conforms to JEC-212-1981 surge voltage testing standards.
General Purpose Relays 1 FORM C 15V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1G-TMP-15V |
| Product Name | General Purpose Relays |
| Relay Type | General |