Panasonic Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic JTV1AS-TMP-24V

Description
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:576ohm RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:576ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic - 86K9359 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic
86K9359
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic 86K9359
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:576ohm RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:576ohm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JTV1AS-TMP-24V
Relays - Power Relays, Over 2 Amps JTV1AS-TMP-24V
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JTV1AS-TMP-24V
General Purpose Relays JTV1AS-TMP-24V
General Purpose Relays 1 FORM A 24V Relay 6kv Type

General Purpose Relays 1 FORM A 24V Relay 6kv Type

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 86K9359 JTV1AS-TMP-24V JTV1AS-TMP-24V
Product Name Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Resistance 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0662S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details