Panasonic General Purpose Relays JTV1AS-TMP-12V

Description
General Purpose Relays 30A SPST 12VDC PLUG-IN
Datasheet
Description
General Purpose Relays 30A SPST 12VDC PLUG-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
JTV1AS-TMP-12V
General Purpose Relays JTV1AS-TMP-12V
General Purpose Relays 30A SPST 12VDC PLUG-IN

General Purpose Relays 30A SPST 12VDC PLUG-IN

Buy Now Datasheet
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic - 86K9358 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic
86K9358
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic 86K9358
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:144ohm RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:JT-V Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:144ohm RoHS Compliant: Yes

Supplier's Site
Relay/Socket - 18862384 - Radwell International
Willingboro, NJ, United States
Relay/Socket
18862384
Relay/Socket 18862384
POWER RELAY, 12VDC, 30A, SPST-NO, 31.9MM X 26.9MM X 20.2MM, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 12VDC, 30A, SPST-NO, 31.9MM X 26.9MM X 20.2MM, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JTV1AS-TMP-12V
Relays - Power Relays, Over 2 Amps JTV1AS-TMP-12V
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number JTV1AS-TMP-12V 86K9358 18862384 JTV1AS-TMP-12V
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic Relay/Socket Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data