The JTV1AS-PA-5V is a 1 Form A sealed-type PCB mount power relay with a 5 V DC coil, designed for high surge withstand voltage applications up to 6,000 V. It has a switching capacity of 30 A at 277 V AC, with contacts rated for resistive loads and made of AgSnO2. The relay operates with a nominal coil power of approximately 1,000 mW, has an operate time of max 15 ms, and a release time of max 10 ms. It is UL/C-UL recognized and RoHS compliant. The unit weighs approximately 25 g and is rated for operation from -55°C to +85°C.
General Purpose Relays 1 FORM A 5V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1AS-PA-5V |
| Product Name | General Purpose Relays |
| Relay Type | General |