General Purpose Relays 30A SPST 12VDC PC BOARD
RELAY GEN PURPOSE SPST 30A 12V
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | JTV1AS-PA-12V | JTV1AS-PA-12V | 86K9356 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |