RELAY GEN PURPOSE SPST 30A 24V
General Purpose Relays 1 FORM A 24V Relay 6kv Type
LTB 9/30/2021 J ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JTV1AG-TMP-24V | JTV1AG-TMP-24V | 11N5272 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 9/30/2021 J Rohs Compliant Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts |