The JTV1AG-TMP-18V is a 1 Form A, TMP-type power relay with a 18 V DC coil, designed for high-switching applications up to 30 A at 277 V AC. It features a surge withstand voltage of 6,000 V between contact and coil, and uses AgSnO2 contacts with a maximum contact resistance of 50 mΩ. The relay is sealed, PCB-mountable, RoHS compliant, and UL/C-UL recognized. Typical operate time is 15 ms max, and release time is 10 ms max. It operates within an ambient temperature range of -55°C to +85°C and has a nominal coil power of 1,000 mW. The unit weighs approximately 30 g.
General Purpose Relays 1 FORM A 18V Relay 6kv Type
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JTV1AG-TMP-18V |
| Product Name | General Purpose Relays |
| Relay Type | General |