RELAY GEN PURPOSE SPST 30A 18V
General Purpose Relays 1 FORM A 18V Relay 6kv Type
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | JTV1AG-PA-18V | JTV1AG-PA-18V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 18 volts | 18 volts |
| Mounting | Through Hole |