Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191775-JTN1S-TMP-F-
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 101 Ohms
Coil Current: 88.9mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 20A
Switching Voltage: 277VAC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 6.75 VDC
Must Release Voltage: 0.9 VDC
RELAY GEN PURPOSE SPDT 20A 9V
General Purpose Relays 1 Form C 9VDC Relay Sealed TMP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1191775-JTN1S-TMP-F-DC9V | JTN1S-TMP-F-DC9V | JTN1S-TMP-F-DC9V |
| Product Name | Electronic Surplus - JTN1S-TMP-F-DC9V | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | Through Hole | |
| Resistance | 101 ohms | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |