RELAY GEN PURPOSE SPDT 20A 15V
General Purpose Relays 1 Form C 15VDC Relay Sealed TMP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | JTN1S-TMP-F-DC15V | JTN1S-TMP-F-DC15V | 10C7617 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 9/30/2021 J Panasonic |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 15 volts | 15 volts |