RELAY GEN PURPOSE SPDT 20A 12V
General Purpose Relays 10/20AMP 12VDC SPDT SEALED CLASS F TMP
Relay;E-Mech;Automot
POWER RELAY, SPDT, 20A, 12VDC, PCB; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:JT-N Series; Relay Mounting:PCB; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:Through Hole RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JTN1S-TMP-F-DC12V | JTN1S-TMP-F-DC12V | 70158292 | 10C7616 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Automotive;SPDT-NO/NC;Cur-Rtg 10 A (NO), 20 A (NC);Ctrl-V 12DC | Power Relay, Spdt, 20A, 12Vdc, Pcb; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Mounting | Through Hole | PCBoard | PCBoard; PCB | |
| Relay Type | General | Automotive |