RELAY GEN PURPOSE SPDT 20A 5V
General Purpose Relays 1 Form C 5VDC Relay Sealed PCB
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | JTN1S-PA-F-DC5V | JTN1S-PA-F-DC5V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts |