Panasonic Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic JTN1AS-TMP-F-DC6V

Description
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:JT-N Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:JT-N Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic - 10C7608 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic
10C7608
Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic 10C7608
RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:JT-N Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 28VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:30A; Product Range:JT-N Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
JTN1AS-TMP-F-DC6V
General Purpose Relays JTN1AS-TMP-F-DC6V
General Purpose Relays 30A 6VDC SPST-NO SEALED CLASS F TMP

General Purpose Relays 30A 6VDC SPST-NO SEALED CLASS F TMP

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JTN1AS-TMP-F-DC6V
Relays - Power Relays, Over 2 Amps JTN1AS-TMP-F-DC6V
RELAY GEN PURPOSE SPST 30A 6V

RELAY GEN PURPOSE SPST 30A 6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 10C7608 JTN1AS-TMP-F-DC6V JTN1AS-TMP-F-DC6V
Product Name Relay, Spst-No, 277Vac, 28Vdc, 30A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products