General Purpose Relays 1 Form A 18VDC Relay Sealed TMP
RELAY GEN PURPOSE SPST 30A 18V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | JTN1AS-TMP-F-DC18V | 10C7605 | JTN1AS-TMP-F-DC18V |
| Product Name | General Purpose Relays | Ltb 9/30/2021 J Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 18 volts | 18 volts |