Panasonic Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V JTN1AS-TMP-F-DC15V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191774-JTN1AS-TMP-F -DC15V Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 281 Ohms Coil Current: 53.3mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 11.25 VDC Must Release Voltage: 1.5 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191774-JTN1AS-TMP-F -DC15V Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 281 Ohms Coil Current: 53.3mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 11.25 VDC Must Release Voltage: 1.5 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V - 1191774-JTN1AS-TMP-F-DC15V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V
1191774-JTN1AS-TMP-F-DC15V
Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V 1191774-JTN1AS-TMP-F-DC15V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191774-JTN1AS-TMP-F -DC15V Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 281 Ohms Coil Current: 53.3mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 30A Switching Voltage: 277VAC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 11.25 VDC Must Release Voltage: 1.5 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191774-JTN1AS-TMP-F-DC15V
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 281 Ohms
Coil Current: 53.3mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 15VDC
Contact Rating (Current): 30A
Switching Voltage: 277VAC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 11.25 VDC
Must Release Voltage: 1.5 VDC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
JTN1AS-TMP-F-DC15V
General Purpose Relays JTN1AS-TMP-F-DC15V
General Purpose Relays 1 Form A 15DC Relay Sealed TMP

General Purpose Relays 1 Form A 15DC Relay Sealed TMP

Buy Now Datasheet
Ltb 9/30/2021 J Panasonic - 10C7604 - Newark, An Avnet Company
Chicago, IL, United States
Ltb 9/30/2021 J Panasonic
10C7604
Ltb 9/30/2021 J Panasonic 10C7604
LTB 9/30/2021 J

LTB 9/30/2021 J

Supplier's Site
Relays - Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JTN1AS-TMP-F-DC15V
Relays - Power Relays, Over 2 Amps JTN1AS-TMP-F-DC15V
RELAY GEN PURPOSE SPST 30A 15V

RELAY GEN PURPOSE SPST 30A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1191774-JTN1AS-TMP-F-DC15V JTN1AS-TMP-F-DC15V 10C7604 JTN1AS-TMP-F-DC15V
Product Name Power Relays, Over 2 Amps - JTN1AS-TMP-F-DC15V General Purpose Relays Ltb 9/30/2021 J Panasonic Relays - Power Relays, Over 2 Amps
Resistance 281 ohms
Mounting PCBoard; Through Hole Through Hole
Relay Type General
Approvals RoHS
Unlock Full Specs
to access all available technical data