Panasonic Relays - Automotive Relays JSM1-12V-5

Description
Win Source Part Number: 1348662-JSM1-12V-5 Category: Relays - Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348662-JSM1-12V-5 Category: Relays - Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1348662-JSM1-12V-5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1348662-JSM1-12V-5
Relays - Automotive Relays 1348662-JSM1-12V-5
Win Source Part Number: 1348662-JSM1-12V-5 Category: Relays - Automotive Relays Series: JS-M Termination Style: PC Pin Features: Sealed - Fully Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 15 A Switching Voltage: 16VDC - Max Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.3 VDC Must Release Voltage: 0.9 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Product Status: Obsolete

Win Source Part Number: 1348662-JSM1-12V-5
Category: Relays - Automotive Relays
Series: JS-M
Termination Style: PC Pin
Features: Sealed - Fully
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 100
Coil Resistance: 225 Ohms
Coil Current: 53.3 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 15 A
Switching Voltage: 16VDC - Max
Release Time: 10 ms
Coil Power: 640mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.3 VDC
Must Release Voltage: 0.9 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
JSM1-12V-5
Automotive Relays JSM1-12V-5
Automotive Relays 15A 12VDC SPDT HI-CAP SEALED PCB

Automotive Relays 15A 12VDC SPDT HI-CAP SEALED PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1348662-JSM1-12V-5 JSM1-12V-5
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393224-1 - Powell Electronics, Inc.
TE Connectivity
View Details
5 suppliers
Type 13.61 - Electronic step/monostable relay 16A - 136100240000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals ukca, CE-2, EAC-1
View Details
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details