CAP FILM 15UF 10% 250VAC CHAS MT
CAP FILM 15UF 10% 250VAC CHAS MT
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | JS251156-BA | JS251156-BA |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Motors / Motor Starting; Motor Run | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |