Panasonic Capacitors - Film Capacitors JS211156-AA

Description
Win Source Part Number: 1066413-JS211156-AA Category: Capacitors>Film Capacitors Series: SMF Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 210V Applications: Motor Run Height - Seated (Max): 1.634" (41.50mm) Standard Package: 200 Capacitance: 15 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Rectangular Box Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.555" L x 1.051" W (39.50mm x 26.70mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: JSU21X156AQH,P9407,P 9407-NDR Base Product Number: JS211156 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1066413-JS211156-AA Category: Capacitors>Film Capacitors Series: SMF Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 210V Applications: Motor Run Height - Seated (Max): 1.634" (41.50mm) Standard Package: 200 Capacitance: 15 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Rectangular Box Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.555" L x 1.051" W (39.50mm x 26.70mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: JSU21X156AQH,P9407,P 9407-NDR Base Product Number: JS211156 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1066413-JS211156-AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1066413-JS211156-AA
Capacitors - Film Capacitors 1066413-JS211156-AA
Win Source Part Number: 1066413-JS211156-AA Category: Capacitors>Film Capacitors Series: SMF Termination: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 210V Applications: Motor Run Height - Seated (Max): 1.634" (41.50mm) Standard Package: 200 Capacitance: 15 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount Package / Case: Rectangular Box Temperature Range - Operating: -25°C ~ 70°C Dimension: 1.555" L x 1.051" W (39.50mm x 26.70mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: JSU21X156AQH,P9407,P 9407-NDR Base Product Number: JS211156 Product Status: Obsolete

Win Source Part Number: 1066413-JS211156-AA
Category: Capacitors>Film Capacitors
Series: SMF
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 210V
Applications: Motor Run
Height - Seated (Max): 1.634" (41.50mm)
Standard Package: 200
Capacitance: 15 µF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 1.555" L x 1.051" W (39.50mm x 26.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: JSU21X156AQH,P9407,P9407-NDR
Base Product Number: JS211156
Product Status: Obsolete

Buy Now
Singapore, Singapore
15uF Capacitor
62-JS211156-AA
15uF Capacitor 62-JS211156-AA
Cap Film 15uF 210VAC PET -5% to 10% (39.5 X 32.5 X 30.5mm) Screw Mount 70°C Product overview: JS211156-AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-JS211156-AA can be used for catalog matching and distributor lookup.

Cap Film 15uF 210VAC PET -5% to 10% (39.5 X 32.5 X 30.5mm) Screw Mount 70°C Product overview: JS211156-AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-JS211156-AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1066413-JS211156-AA 62-JS211156-AA
Product Name Capacitors - Film Capacitors 15uF Capacitor
Technology Film Capacitors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details