General Purpose Relays 1 Form C Class B 9V
RELAY GEN PURPOSE SPDT 10A 9V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | JS1F-B-9V-F | JS1F-B-9V-F | 11N5208 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2021 J Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 9 volts | 9 volts |